Measurement Computing Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector... | |
| KEY HIGHLIGHTS The DT330 Series of analog output boards offer analog output and digital I/O, and feature 12- or 16-bit resolution. | |
| 16-channel, 12-bit analog voltage output board for ISA bus. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| 6-channel, 12-bit analog output board, PC/104 compliant. | |
| 7-relay output module (Form A NO). KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up... | |
| Isolated output module, DIN rail mount, 120/240 VAC, 5 V logic levels. | |
| Isolated output module, DIN rail mount, 5 to 48 VDC, 5 V logic levels. | |
| PCI-based 16-channel, 16-bit analog output board. KEY HIGHLIGHTS The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids,... | |
| Single-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| USB Analog Output Module; 16-bit, 4 AO, 16 DIO, 1 C/T. KEY HIGHLIGHTS ** DT9854 is Not Recommended for New Designs ** The DT9853 and DT9854 isolated, USB data acquisition... | |
| USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with... | |
| USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with... | |
| USB-based 16-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output... | |
| USB-based 4-channel, 100 kS/s simultaneously updating analog output device. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter... | |
| USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along... | |
| USB-based 4-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along... | |
| USB-based 4-channel, 16-bit, high-drive (±40 mA max) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and... | |
| USB-based 8-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along... | |
| USB-based 8-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along... | |
| USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output... | |
| USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device... |