Measurement Computing High-Speed Multifunction USB Data Acquisition Device USB-1608GX-2AO

Description
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with two analog outputs, eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet
Description
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with two analog outputs, eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Device - USB-1608GX-2AO - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Device
USB-1608GX-2AO
High-Speed Multifunction USB Data Acquisition Device USB-1608GX-2AO
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with two analog outputs, eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with two analog outputs, eight digital I/O, two 32-bit counter inputs, and one timer output.

KEY HIGHLIGHTS

The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608GX-2AO
Product Name High-Speed Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Analog Input Module with Independent Input Range - ADAM-5017P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details