Measurement Computing 16-Bit USB-Based Multifunction Data Acquisition Module Personal Daq/3001

Description
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit USB-Based Multifunction Data Acquisition Module - Personal Daq/3001 - Measurement Computing
Norton, MA, United States
16-Bit USB-Based Multifunction Data Acquisition Module
Personal Daq/3001
16-Bit USB-Based Multifunction Data Acquisition Module Personal Daq/3001
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.

USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs.

KEY HIGHLIGHTS

The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number Personal Daq/3001
Product Name 16-Bit USB-Based Multifunction Data Acquisition Module
Data Acquisition Input/Output Module
Form Factor Module
User Interface None; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Output - 022-1BD50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details