Measurement Computing Datasheets for Vibration and Acceleration Signal Conditioners
Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels for digitization.
Vibration and Acceleration Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight... | |
| Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... |