Measurement Computing Single Gain Multifunction USB Data Acquisition Device USB-204

Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Gain Multifunction USB Data Acquisition Device - USB-204 - Measurement Computing
Norton, MA, United States
Single Gain Multifunction USB Data Acquisition Device
USB-204
Single Gain Multifunction USB Data Acquisition Device USB-204
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O.

KEY HIGHLIGHTS

The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-204
Product Name Single Gain Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

12DI/2Counter/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6051-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details