Measurement Computing High-Speed Multifunction USB Data Acquisition Device USB-1208HS-2AO

Description
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and two 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.
Datasheet
Description
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and two 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Device - USB-1208HS-2AO - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Device
USB-1208HS-2AO
High-Speed Multifunction USB Data Acquisition Device USB-1208HS-2AO
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and two 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.

USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and two 12-bit, 1 MS/s analog outputs.

KEY HIGHLIGHTS

The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208HS-2AO
Product Name High-Speed Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1906110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection RS232/422/485; Serial-I2C
View Details
EK1828 | EtherCAT Coupler with integrated digital inputs/outputs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details