Measurement Computing 15-Channel Digital I/O Module CB-7050

Description
15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-Channel Digital I/O Module - CB-7050 - Measurement Computing
Norton, MA, United States
15-Channel Digital I/O Module
CB-7050
15-Channel Digital I/O Module CB-7050
15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7050
Product Name 15-Channel Digital I/O Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1875006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Ethernet; Ethernet, usb, wi-fi
Agency Approval RoHS Compliant
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details