Measurement Computing High-Channel Simultaneous USB Data Acquisition Device USB-1616FS

Description
USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining of multiple units for high channel count applications. Features include an A/D converter per channel and digital I/O.
Datasheet
Description
USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining of multiple units for high channel count applications. Features include an A/D converter per channel and digital I/O.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Channel Simultaneous USB Data Acquisition Device - USB-1616FS - Measurement Computing
Norton, MA, United States
High-Channel Simultaneous USB Data Acquisition Device
USB-1616FS
High-Channel Simultaneous USB Data Acquisition Device USB-1616FS
USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining of multiple units for high channel count applications. Features include an A/D converter per channel and digital I/O.

USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O.

KEY HIGHLIGHTS

The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining of multiple units for high channel count applications. Features include an A/D converter per channel and digital I/O.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1616FS
Product Name High-Channel Simultaneous USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2369038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
View Details
EL1052 | EtherCAT Terminal, 2-channel digital input, NAMUR -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details