Measurement Computing Expandable Thermocouple and Voltage USB Data Acquisition Device USB-2416-4AO

Description
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device with 4 analog output. KEY HIGHLIGHTS The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter functions. Up to four analog outputs are available. Analog input channels are expandable up to 64 SE/32 DIFF using AI-EXP32.
Datasheet
Description
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device with 4 analog output. KEY HIGHLIGHTS The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter functions. Up to four analog outputs are available. Analog input channels are expandable up to 64 SE/32 DIFF using AI-EXP32.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable Thermocouple and Voltage USB Data Acquisition Device - USB-2416-4AO - Measurement Computing
Norton, MA, United States
Expandable Thermocouple and Voltage USB Data Acquisition Device
USB-2416-4AO
Expandable Thermocouple and Voltage USB Data Acquisition Device USB-2416-4AO
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device with 4 analog output. KEY HIGHLIGHTS The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter functions. Up to four analog outputs are available. Analog input channels are expandable up to 64 SE/32 DIFF using AI-EXP32.

USB-based 24-bit, isolated, high-channel-count multifunction DAQ device with 4 analog output.

KEY HIGHLIGHTS

The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter functions. Up to four analog outputs are available. Analog input channels are expandable up to 64 SE/32 DIFF using AI-EXP32.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-2416-4AO
Product Name Expandable Thermocouple and Voltage USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Input Module With 8 Digital And 8 Analog Voltage Inputs - ibaPADU-8AI-I - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details