Measurement Computing High-Speed USB Dynamic Signal Analyzer DT9847-2-2

Description
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed USB Dynamic Signal Analyzer - DT9847-2-2 - Measurement Computing
Norton, MA, United States
High-Speed USB Dynamic Signal Analyzer
DT9847-2-2
High-Speed USB Dynamic Signal Analyzer DT9847-2-2
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO.

KEY HIGHLIGHTS

The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9847-2-2
Product Name High-Speed USB Dynamic Signal Analyzer
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
View Details