Measurement Computing Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device DT8824

Description
Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS The DT8824 Ethernet data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital outputs driving solid-state relays, and the ability to sync multiple devices for channel expansion.
Datasheet
Description
Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS The DT8824 Ethernet data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital outputs driving solid-state relays, and the ability to sync multiple devices for channel expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device - DT8824 - Measurement Computing
Norton, MA, United States
Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device
DT8824
Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device DT8824
Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS The DT8824 Ethernet data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital outputs driving solid-state relays, and the ability to sync multiple devices for channel expansion.

Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server.

KEY HIGHLIGHTS

The DT8824 Ethernet data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital outputs driving solid-state relays, and the ability to sync multiple devices for channel expansion.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT8824
Product Name Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Relay Output
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1469089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
BK8000 | RS485 Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details