Measurement Computing Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Solid state relay module, quad, V input, 10 to 60 VDC non-polarized digital inputs Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VAC input, 180 to 280 Vrms/VDC Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VAC output, 12 to 140 VAC, 3 amps rms Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VAC output, 24 to 280 VAC, 3 amps rms Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VDC input, 3.3 to 32 VDC Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VDC output, 3 to 60 VDC, 3.5 amps Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, quad, VDC output, 5 to 200 VDC, 3.5 amp Key Highlights Four inputs per module 4000 Vrms isolation Low cost | |
| Solid state relay module, single, AC sense, 180 to 280 VAC/VDC Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, AC sense, 90 to 140 VAC Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, AC switch, 24 to 140 VAC, 3.5 amps @ 120 VAC Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, AC switch, 24 to 280 VAC, 3.5 amps rms @ 240 VAC Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, DC sense, 15 to 32 VAC, 10 to 32 VDC non-polarized digital inputs Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, DC sense, 3 to 32 VDC Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, DC switch, 3 to 60 VDC @ 3.5 amps Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay module, single, DC switch, 4 to 200 VDC, 3.5 amp Key Highlights 4000 Vrms isolation Low cost | |
| Solid state relay, quad, VAC input, 90 to 140 Vrms/VDC Key Highlights Four inputs per module 4000 Vrms isolation Low cost |