Measurement Computing Multifunction PCI Data Acquisition Board PCI-DAS6033

Description
PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or 16-bit resolution, and sample rates up to 1 MS/s. Up to two analog outputs are available.
Datasheet
Description
PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or 16-bit resolution, and sample rates up to 1 MS/s. Up to two analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction PCI Data Acquisition Board - PCI-DAS6033 - Measurement Computing
Norton, MA, United States
Multifunction PCI Data Acquisition Board
PCI-DAS6033
Multifunction PCI Data Acquisition Board PCI-DAS6033
PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or 16-bit resolution, and sample rates up to 1 MS/s. Up to two analog outputs are available.

PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O.

KEY HIGHLIGHTS

The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or 16-bit resolution, and sample rates up to 1 MS/s. Up to two analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-DAS6033
Product Name Multifunction PCI Data Acquisition Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IDC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Fieldbus Module - ibaM-EIP-S-1G - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection Ethernet
View Details
12-ch Input Module LAN-XI 25.6kHz - -3053-B-120-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details