Measurement Computing 96-Channel Digital I/O USB Device USB-DIO96H/50

Description
USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.
Datasheet
Description
USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96-Channel Digital I/O USB Device - USB-DIO96H/50 - Measurement Computing
Norton, MA, United States
96-Channel Digital I/O USB Device
USB-DIO96H/50
96-Channel Digital I/O USB Device USB-DIO96H/50
USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.

USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors.

KEY HIGHLIGHTS

The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-DIO96H/50
Product Name 96-Channel Digital I/O USB Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD9891KBCZ - Lingto Electronic Limited
Specs
Digital I/O Channels 4 #
Resolution 10 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details