Measurement Computing High-Speed, High-Precision, Simultaneous USB Data Acquisition Device USB-1808

Description
18-bit, eight-channel, 50 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.
Datasheet
Description
18-bit, eight-channel, 50 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed, High-Precision, Simultaneous USB Data Acquisition Device - USB-1808 - Measurement Computing
Norton, MA, United States
High-Speed, High-Precision, Simultaneous USB Data Acquisition Device
USB-1808
High-Speed, High-Precision, Simultaneous USB Data Acquisition Device USB-1808
18-bit, eight-channel, 50 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.

18-bit, eight-channel, 50 kS/s per channel simultaneous-sampling DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs.

KEY HIGHLIGHTS

The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1808
Product Name High-Speed, High-Precision, Simultaneous USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details