Measurement Computing Single Gain Multifunction USB Data Acquisition Device USB-205

Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Gain Multifunction USB Data Acquisition Device - USB-205 - Measurement Computing
Norton, MA, United States
Single Gain Multifunction USB Data Acquisition Device
USB-205
Single Gain Multifunction USB Data Acquisition Device USB-205
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O.

KEY HIGHLIGHTS

The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-205
Product Name Single Gain Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1720566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Wi-fi
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details