Measurement Computing Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector... | |
| KEY HIGHLIGHTS The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. | |
| 2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to... | |
| 48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 8 channel voltage input module, with fast sampling 75 S/sec. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs,... | |
| 8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of... | |
| 8-channel isolated digital input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to... | |
| 8-channel voltage and thermocouple input module with extended thermocouple type inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current... | |
| 8-channel voltage and thermocouple input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up... | |
| 8-channel voltage or ±20 mA input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| Isolated Ethernet data acquisition (DAQ) device with eight DIFF thermocouple inputs, 24-bit resolution, up to 4 S/s/ch sample rate, and eight digital I/O with a +/-24 mA drive capability. KEY... | |
| Isolated input module, DIN rail mount, 12 to 48 VAC/VDC, 5 V logic level. | |
| Isolated input module, DIN rail mount, 120 VAC/VDC, 5 V logic levels. | |
| Isolated input module, DIN rail mount, 240 VAC/VDC, 5 V logic levels. | |
| Isolated input module, DIN rail mount, 5 to 28 VAC/VDC, 5 V logic levels. | |
| PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data... | |
| PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders... | |
| PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and... | |
| Single-channel RTD input module with LED display. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| Single-channel voltage or 4-20 mA input module with 16-bit conversion resolution, one digital input, and two digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight... | |
| USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation... | |
| USB data acquisition (DAQ) device with one thermocouple input, 20-bit resolution, and a 4 S/s sample rate. KEY HIGHLIGHTS The USB-2001-TC data acquisition (DAQ) device provides a single thermocouple input... | |
| USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS The USB-2404 Series of isolated... | |
| USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY... | |
| USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for... | |
| USB-based ±60 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for... | |
| USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. | |
| USB-based 16-bit, 1.33 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O... | |
| USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O... | |
| USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O... | |
| USB-based 22-Bit data acquisition module with 10 SE/5 DIFF Inputs, eight digital I/O, and two frequency/pulse inputs. KEY HIGHLIGHTS The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide... | |
| USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, 2 counter inputs, and 2 analog outputs. KEY HIGHLIGHTS The USB-2408 Series of USB data... | |
| USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices... | |
| USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog... | |
| USB-based 8-channel thermocouple input device. KEY HIGHLIGHTS The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital... | |
| USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input... | |
| USB-based eight Form C Relay and eight isolated high-voltage input interface device with 40-pin connector. KEY HIGHLIGHTS The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each... | |
| USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated... | |
| USB-based multifunction DAQ device with eight 16-bit simultaneous sampling analog inputs, two 16-bit analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices... | |
| USB-based, 22-bit data acquisition module with 10 SE/5 DIFF inputs. KEY HIGHLIGHTS The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide a higher-resolution than other Personal DAQ devices. | |
| USB-based, 22-Bit data acquisition module with 20 SE/10 DIFF inputs, 16 digital I/O, and 4 frequency/pulse inputs. KEY HIGHLIGHTS The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide... | |
| USB-powered temperature (4 sensor types) and voltage measurement device. KEY HIGHLIGHTS The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog... | |
| USB-powered temperature (thermocouples only) and voltage measurement device with 8 analog input channels organized as four differential thermocouple temperature inputs, and four differential or single-ended voltage inputs. KEY HIGHLIGHTS The... |