Measurement Computing High-Speed USB Dynamic Signal Analyzer DT9847-3-1

Description
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed USB Dynamic Signal Analyzer - DT9847-3-1 - Measurement Computing
Norton, MA, United States
High-Speed USB Dynamic Signal Analyzer
DT9847-3-1
High-Speed USB Dynamic Signal Analyzer DT9847-3-1
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO.

KEY HIGHLIGHTS

The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog I/O, wide bandwidth, low harmonic distortion, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9847-3-1
Product Name High-Speed USB Dynamic Signal Analyzer
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-ODC5 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
2 suppliers
EL2002 | EtherCAT Terminal, 2-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Control block - CPX-CEC-C1-V3 - Festo Corporation
Specs
Host Connection Ethernet
Network Options Ethernet; Foundation Fieldbus
Isolation yes
View Details
Isolated Thermocouple Input Module - ADAM-3011-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
View Details
3 suppliers