Measurement Computing 96-Channel Digital I/O Board PCI-DIO96H

Description
PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output.
Datasheet
Description
PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96-Channel Digital I/O Board - PCI-DIO96H - Measurement Computing
Norton, MA, United States
96-Channel Digital I/O Board
PCI-DIO96H
96-Channel Digital I/O Board PCI-DIO96H
PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output.

PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board.

KEY HIGHLIGHTS

The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-DIO96H
Product Name 96-Channel Digital I/O Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Data Loggers - 2410574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog input - 750-484/040-000 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details