Measurement Computing Multifunction USB Data Acquisition Device USB-1208FS-Plus

Description
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction USB Data Acquisition Device - USB-1208FS-Plus - Measurement Computing
Norton, MA, United States
Multifunction USB Data Acquisition Device
USB-1208FS-Plus
Multifunction USB Data Acquisition Device USB-1208FS-Plus
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1208FS-Plus/LS/1408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208FS-Plus
Product Name Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-5856-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; mA, Single Ended, 16-ch - MAQ20-ISN - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details