Measurement Computing Datasheets for Relay Boards
Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply.
Relay Boards: Learn more
| Product Name | Notes |
|---|---|
| 3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| 32-channel electromechanical relay board, Form C KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog... | |
| 4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up... | |
| 7-relay output module (Form A NO). KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up... | |
| Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form... | |
| PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A... | |
| USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for... | |
| USB-based 8-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for... | |
| USB-based eight Form C Relay and eight isolated high-voltage input interface device with 40-pin connector. KEY HIGHLIGHTS The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each... | |
| USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated... |