Measurement Computing Isolated Digital I/O Module CB-7044

Description
Isolated digital I/O module with 4 digital inputs and 8 digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
Isolated digital I/O module with 4 digital inputs and 8 digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Digital I/O Module - CB-7044 - Measurement Computing
Norton, MA, United States
Isolated Digital I/O Module
CB-7044
Isolated Digital I/O Module CB-7044
Isolated digital I/O module with 4 digital inputs and 8 digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Isolated digital I/O module with 4 digital inputs and 8 digital outputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7044
Product Name Isolated Digital I/O Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1469091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
EL2008 | EtherCAT Terminal, 8-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details