Measurement Computing Single Gain Multifunction USB Data Acquisition Device USB-201

Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Gain Multifunction USB Data Acquisition Device - USB-201 - Measurement Computing
Norton, MA, United States
Single Gain Multifunction USB Data Acquisition Device
USB-201
Single Gain Multifunction USB Data Acquisition Device USB-201
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O.

KEY HIGHLIGHTS

The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-201
Product Name Single Gain Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD7730LBRU - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details