Measurement Computing High-Speed, High-Precision, Simultaneous USB Data Acquisition Board USB-1808X-OEM

Description
Board-only 18-bit, eight-channel, 200 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.
Datasheet
Description
Board-only 18-bit, eight-channel, 200 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed, High-Precision, Simultaneous USB Data Acquisition Board - USB-1808X-OEM - Measurement Computing
Norton, MA, United States
High-Speed, High-Precision, Simultaneous USB Data Acquisition Board
USB-1808X-OEM
High-Speed, High-Precision, Simultaneous USB Data Acquisition Board USB-1808X-OEM
Board-only 18-bit, eight-channel, 200 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.

Board-only 18-bit, eight-channel, 200 kS/s per channel simultaneous-sampling DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder, and two timer outputs.

KEY HIGHLIGHTS

The USB-1808 Series data acquisition (DAQ) devices provide 18-bit high-resolution, simultaneous analog inputs along with digital I/O and counter measurements. They feature synchronous I/O which provides the ability to read analog, digital, and counter inputs, and generate analog and digital outputs at the same time. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1808X-OEM
Product Name High-Speed, High-Precision, Simultaneous USB Data Acquisition Board
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data