Measurement Computing 12-Bit USB Data Acquisition Device USB-1208FS

Description
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital measurement options. Features include analog input and output, digital I/O, and counter measurements.
Datasheet
Description
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital measurement options. Features include analog input and output, digital I/O, and counter measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit USB Data Acquisition Device - USB-1208FS - Measurement Computing
Norton, MA, United States
12-Bit USB Data Acquisition Device
USB-1208FS
12-Bit USB Data Acquisition Device USB-1208FS
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital measurement options. Features include analog input and output, digital I/O, and counter measurements.

USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital measurement options. Features include analog input and output, digital I/O, and counter measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208FS
Product Name 12-Bit USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1752550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Digital
Agency Approval RoHS Compliant
Analog Channels 16 #
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details