Measurement Computing 16-Bit Multifunction USB Data Acquisition Board USB-234-OEM

Description
USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.
Datasheet
Description
USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Multifunction USB Data Acquisition Board - USB-234-OEM - Measurement Computing
Norton, MA, United States
16-Bit Multifunction USB Data Acquisition Board
USB-234-OEM
16-Bit Multifunction USB Data Acquisition Board USB-234-OEM
USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.

USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O.

KEY HIGHLIGHTS

The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-234-OEM
Product Name 16-Bit Multifunction USB Data Acquisition Board
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data