Measurement Computing Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS The WebDAQ DT5828 is a stand-alone, temperature logger designed for remote monitoring and control of thermocouple data. **This device does not ship with a PS-9V1AEPS230V power supply** Log... | |
| KEY HIGHLIGHTS The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply**... | |
| 8-channel thermocouple input temperature data logger (CompactFlash) with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote... | |
| Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. | |
| Battery-powered remote current loop data logger measures and stores up to 32,000 current loop readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. | |
| Battery-powered remote data logger measures and stores up to 32,510 voltage readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support... | |
| Battery-powered remote temperature and humidity data logger with increased accuracy measures and stores up to 16,382 relative humidity and 16,382 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost... | |
| Battery-powered remote temperature and humidity logger measures and stores up to 16,382 relative humidity and 16,382 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal... | |
| Battery-powered remote temperature and humidity logger with LCD display stores up to 16,379 relative humidity and 16,379 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are... | |
| Battery-powered remote temperature data logger measures and stores up to 4,080 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include... | |
| Battery-powered remote temperature data logger with extended temperature range measures and stores up to 32,510 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for... | |
| Battery-powered remote temperature logger measures and stores up to 16,382 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support... | |
| Battery-powered remote thermocouple data logger measures and records temperatures from -200 to +1300 °C. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features... | |
| Battery-powered remote thermocouple data logger with LCD measures and stores over 32,000 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features... | |
| Internet Enabled Thermocouple Data Logger with 16 thermocouple inputs, 24-bit resolution, 4 digital I/O, embedded operating system and web server; includes external power supply. KEY HIGHLIGHTS The WebDAQ 316 is... | |
| Internet Enabled Vibration-Acoustic Data Logger with 4 IEPE inputs, simultaneous sampling, 24-bit resolution and 4 digital I/O. KEY HIGHLIGHTS The WebDAQ 504 is a stand-alone, vibration and acoustic data logger... | |
| Remote temperature logger with rechargeable battery and stainless steel enclosure, measures and stores up to 32,510 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal... | |
| Stand-alone temperature logger with LCD display. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and... | |
| Stand-alone, high-speed 100 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data... | |
| Stand-alone, high-speed 200 kS/s, multifunction data logger with isolated digital inputs; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of... | |
| Stand-alone, high-speed 200 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data... | |
| The WebDAQ 904 is a stand-alone, universal data logger designed for remote monitoring and control of multiple signal types. | |
| USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature... |