Measurement Computing Single Gain Multifunction USB Data Acquisition Board USB-201-OEM

Description
USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Gain Multifunction USB Data Acquisition Board - USB-201-OEM - Measurement Computing
Norton, MA, United States
Single Gain Multifunction USB Data Acquisition Board
USB-201-OEM
Single Gain Multifunction USB Data Acquisition Board USB-201-OEM
USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O.

KEY HIGHLIGHTS

The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital, and counter functions, and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-201-OEM
Product Name Single Gain Multifunction USB Data Acquisition Board
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details