Measurement Computing Datasheets for Data Acquisition Computer Boards
Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS The DT300 Series of multifunction data acquisition (DAQ) boards offer analog input, digital I/O, and counter functions. Keithley equivalent parts: DT301 = KPCI-3101A DT302 = KPCI-3102A DT303 =... | |
| KEY HIGHLIGHTS The DT330 Series of analog output boards offer analog output and digital I/O, and feature 12- or 16-bit resolution. | |
| 16-channel, 12-bit analog voltage output board for ISA bus. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 24-channel TTL level digital I/O board with one 82C55 parallel-interface chip. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable... | |
| 48-channel digital I/O board with 24 TTL level digital I/O, and 24 high-drive digital output. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to... | |
| 48-channel high-drive TTL-compatible digital I/O board with 64 mA drive. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most... | |
| 48-channel TTL level digital I/O board with two 82C55 parallel-interface chips. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 6-channel, 12-bit analog output board with 24 digital I/O. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 6-channel, 12-bit analog output board, PC/104 compliant. | |
| 6-channel, 16-bit PCI analog output board with 24 digital I/O (connector compatible with CIO-DDA06/16). KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit... | |
| 8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of... | |
| 96-channel TTL level digital I/O board with four 82C55 parallel-interface chips. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO,... | |
| Board-Only 16-Bit, 8-channel, 100 kS/s/ch Simultaneous-Samplin g DAQ Device. KEY HIGHLIGHTS The USB-1608FS-Plus Series data acquisition (DAQ) devices provide simultaneous analog inputs along with digital I/O and counter measurements. Features... | |
| Board-only Ethernet-based digital I/O board with 24 bit-configurable DIO lines, one counter input, and header connectors. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving... | |
| Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| Ethernet-based DAQ board with 8 analog inputs, 250 kS/s sample rate, 2 analog outputs, one 32-bit counter input, and 8 digital I/O. KEY HIGHLIGHTS The E-1608 Series Ethernet data acquisition... | |
| Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| Ethernet-based data acquisition board, 200 kHz with 16 SE/8 DE inputs, 40 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqOEM Ethernet data acquisition (DAQ) board provides expandable analog input along... | |
| High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous... | |
| High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition... | |
| Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines... | |
| PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid... | |
| PCI data acquisition (DAQ) board with 32 SE/8 DIFF analog inputs, 16-bit resolution, 250 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines. KEY HIGHLIGHTS... | |
| PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. | |
| PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data... | |
| PCI data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards... | |
| PCI data acquisition board, 1 MHz with 16SE/8DE inputs, 24 DIO, 4 CTR, and 2 analog outputs. KEY HIGHLIGHTS The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards provide high-speed... | |
| PCI data acquisition board, 1 MHz with 16SE/8DE inputs, 24 DIO, 4 CTR. KEY HIGHLIGHTS The DaqBoard/3000 Series of PCI data acquisition (DAQ) boards provide high-speed analog input along with... | |
| PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for... | |
| PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM... | |
| PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog input... | |
| PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog... | |
| PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 40 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/2000 Series of PCI data acquisition (DAQ) boards provide analog input synchronized with... | |
| PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring... | |
| PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current... | |
| PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS The PCI-INT32 digital I/O board provides... | |
| PCI Express data acquisition (DAQ) board with 16 SE/8 DIFF analog inputs, 16-bit resolution, up to 100 kS/s sample rate, two 12-bit analog outputs, three 16-bit counters, and 32 digital... | |
| PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form... | |
| PCI-based 16-channel, 12-bit, 1.25 MS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 12-bit, 200 kS/s DAQ board with 32 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit analog output board. KEY HIGHLIGHTS The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids,... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and... | |
| PCI-based 16-channel, 16-Bit, 200 kS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O and two 16-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction... | |
| PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 24-channel, digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current... | |
| PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O... | |
| PCI-based 24-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE:... | |
| PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and... | |
| PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 48-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/down resistors. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O... | |
| PCI-based 48-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O... | |
| PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. | |
| PCI-based 64-channel, 12-bit, 1.25 MS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction... | |
| PCI-based 8-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 8-channel, 16-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can... | |
| PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A... | |
| PCI-based 96-channel digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI... | |
| PCI-based 96-channel logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high... | |
| PCI-based 96-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count... | |
| PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 4 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ)... | |
| Standard Opto-22 rack driver board with 48 high-drive digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16... | |
| The MCC 128 DAQ HAT provides 8 SE/4 DIFF channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. It features 16-bit resolution and multiple... | |
| The MCC 172 is a two channel DAQ HAT for making sound and vibration measurements from IEPE sensors like accelerometers and microphones. It features a 24-bit A/D per channel and... | |
| USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS... | |
| USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter... | |
| USB digital I/O device with 32 bits of digital I/O, up to 8 MS/s update rate, and the capability to output current up to 24 mA source/10 mA sink per... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB-based 12-bit, 8-channel, 50 kS/s per channel device with 16 digital I/O, and one counter input. KEY HIGHLIGHTS The USB-7000 Series of USB data acquisition (DAQ) boards are designed for... | |
| USB-based 16-bit, 8-channel, 100 kS/s device with one A/D per channel, eight digital I/O, and one counter input. KEY HIGHLIGHTS The USB-7000 Series of USB data acquisition (DAQ) boards are... | |
| USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from... | |
| USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS The USB-DIO32HS Series digital I/O devices... | |
| USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS The USB-2600 Series of high-speed USB data... | |
| USB-based DAQ board with 16 SE analog inputs, 1 MS/s sample rate, 4 analog outputs, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS The USB-2600 Series of... | |
| USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS The USB-2500 Series of high-speed... | |
| USB-based DAQ Board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, and four 32-bit counters. KEY HIGHLIGHTS The USB-2500... | |
| USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data... | |
| USB-based DAQ board with 16-channels, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data... | |
| USB-based DAQ board with 16-channels, 500 kS/s sample rate, two analog outputs, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed... | |
| USB-based DAQ board with 64 SE analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS The USB-2600 Series of high-speed USB data... | |
| USB-based DAQ board with 64 SE analog inputs, 1 MS/s sample rate, 4 analog outputs, 24 digital I/O, four 32-bit counters, and four timers. KEY HIGHLIGHTS The USB-2600 Series of... | |
| USB-based DAQ board with 64 SE/32 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and 4 thermocouple inputs. KEY HIGHLIGHTS The USB-2500 Series of high-speed... | |
| USB-based DAQ board with 64 SE/32 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, four 32-bit counters, and 4 thermocouple inputs. KEY... | |
| USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two analog outputs, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules... | |
| USB-based data acquisition board, 1 MHz with 16 SE/8 DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide... | |
| USB-based data acquisition Board, 1 MHz with 16SE/8DE inputs, 24 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with... | |
| USB-based data acquisition board, 1 MHz with 64 SE/32 DE inputs, 24 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input... | |
| USB-based data acquisition board, 1 MHz with 64SE/32DE inputs, 24 DIO, 4 CTR, and 4 analog outputs. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog... | |
| USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB... | |
| USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB... | |
| USB-powered digital I/O board with 24 high-current (64mA sink, 15mA source) digital I/O with 37-pin D-Sub connector. KEY HIGHLIGHTS The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4kHz, 4 IEPE AI, 1 Tach, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound,... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7kHz, 4 IEPE AI, 1 AO, 1 Tach, AO Readback, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7kHz, 4 IEPE AI, 1 AO, 1 Tach, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for... | |
| Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS... |