ifm efector inc. Inductive Sensor IFB3004BBPKG/US-104-IFS244

Description
INDUCTIVE SENSOR, SENSING RANGE: 4MM, FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, SWITCHING FREQUENCY 700HZ. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, SENSING RANGE: 4MM, FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, SWITCHING FREQUENCY 700HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 88334597 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
88334597
Inductive Sensor 88334597
INDUCTIVE SENSOR, SENSING RANGE: 4MM, FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, SWITCHING FREQUENCY 700HZ. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, SENSING RANGE: 4MM, FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, SWITCHING FREQUENCY 700HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 88334597
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

CD150 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details