ifm efector inc. Inductive Sensor IGB3012-APKG/US-104-IGS207

Description
INDUCTIVE SENSOR, ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS LONG SENSING RANGE FOR HIGH UPTIME PERMANENTLY LEGIBLE LASER TYPE LABEL. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS LONG SENSING RANGE FOR HIGH UPTIME PERMANENTLY LEGIBLE LASER TYPE LABEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 88336363 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
88336363
Inductive Sensor 88336363
INDUCTIVE SENSOR, ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS LONG SENSING RANGE FOR HIGH UPTIME PERMANENTLY LEGIBLE LASER TYPE LABEL. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS LONG SENSING RANGE FOR HIGH UPTIME PERMANENTLY LEGIBLE LASER TYPE LABEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 88336363
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details