ifm efector inc. Inductive Sensor IFA2004-ABOW/V4A-IF0187

Description
PROXIMITY SENSOR, INDUCTIVE, 4MM RANGE, M12 THREADED BARREL, OUTPUT 1NO, 250MA, 20-250VAC, 45-65HZ, 2M CABLE PVC JACKET, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, 4MM RANGE, M12 THREADED BARREL, OUTPUT 1NO, 250MA, 20-250VAC, 45-65HZ, 2M CABLE PVC JACKET, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 5677469 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
5677469
Inductive Sensor 5677469
PROXIMITY SENSOR, INDUCTIVE, 4MM RANGE, M12 THREADED BARREL, OUTPUT 1NO, 250MA, 20-250VAC, 45-65HZ, 2M CABLE PVC JACKET, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 4MM RANGE, M12 THREADED BARREL, OUTPUT 1NO, 250MA, 20-250VAC, 45-65HZ, 2M CABLE PVC JACKET, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 5677469
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details