Samtec Inc. Cable Assemblies FFSD-05-D-05.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-05.00-01-N
Cable Assemblies FFSD-05-D-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800015
Ribbon Cable 1800015
Samtec FFSD-05-D-05.00-01-N Ribbon Cable

Samtec FFSD-05-D-05.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-05.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-05.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-05.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 10Way, 5; Connector To Connector Samtec - 71Y9072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10Way, 5; Connector To Connector Samtec
71Y9072
Cable Assembly, Idc, 10Way, 5; Connector To Connector Samtec 71Y9072
CABLE ASSEMBLY, IDC, 10WAY, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10WAY, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-05.00-01-N 1800015 FFSD-05-D-05.00-01-N 71Y9072
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 10Way, 5; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q115-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details