Samtec Inc. Cable Assemblies FFSD-05-D-04.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-04.00-01-N
Cable Assemblies FFSD-05-D-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011674
Ribbon Cable 9011674
Samtec FFSD-05-D-04.00-01-N Ribbon Cable

Samtec FFSD-05-D-04.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-04.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-04.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-04.00-01-N
CABLE ASSEMBLY RIBBON 10POS 4"

CABLE ASSEMBLY RIBBON 10POS 4"

Supplier's Site
Ribbon Cable, Idc, 1.27Mm, 4Inch, 10Way; Connector To Connector Samtec - 69W8938 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc, 1.27Mm, 4Inch, 10Way; Connector To Connector Samtec
69W8938
Ribbon Cable, Idc, 1.27Mm, 4Inch, 10Way; Connector To Connector Samtec 69W8938
RIBBON CABLE, IDC, 1.27MM, 4INCH, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RIBBON CABLE, IDC, 1.27MM, 4INCH, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly, Idc, 10 Conductor, 4, Grey; Connector Type A Samtec - 50P9854 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 4, Grey; Connector Type A Samtec
50P9854
Cable Assembly, Idc, 10 Conductor, 4, Grey; Connector Type A Samtec 50P9854
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-04.00-01-N 9011674 FFSD-05-D-04.00-01-N 69W8938 50P9854
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Idc, 1.27Mm, 4Inch, 10Way; Connector To Connector Samtec Cable Assembly, Idc, 10 Conductor, 4, Grey; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details