Samtec Inc. Ribbon Cable FFSD-05-D-06.00-01-N

Description
Samtec FFSD-05-D-06.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-05-D-06.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011683
Ribbon Cable 9011683
Samtec FFSD-05-D-06.00-01-N Ribbon Cable

Samtec FFSD-05-D-06.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-05-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-06.00-01-N
Cable Assemblies FFSD-05-D-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable, Idc Connector, 10Way, 6In, Gray; Connector Type A Samtec - 83K0581 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 10Way, 6In, Gray; Connector Type A Samtec
83K0581
Ribbon Cable, Idc Connector, 10Way, 6In, Gray; Connector Type A Samtec 83K0581
RIBBON CABLE, IDC CONNECTOR, 10WAY, 6IN, GRAY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE, IDC CONNECTOR, 10WAY, 6IN, GRAY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-06.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-06.00-01-N
CABLE ASSEM .05" 10POS F-F 6"

CABLE ASSEM .05" 10POS F-F 6"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011683 FFSD-05-D-06.00-01-N 83K0581 FFSD-05-D-06.00-01-N
Product Name Ribbon Cable Cable Assemblies Ribbon Cable, Idc Connector, 10Way, 6In, Gray; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details