Manufacturer: Samtec Inc.
Win Source Part Number: 774526-FFSD-05-D-03.
Series: Tiger Eye FFSD
Number of Positions: 10
Color: Gray, Ribbon
Features: Polarizing Tab
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Length: 0.250' (76.20mm, 3.00")
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
Family Name: FFSD
Categories: Cable Assemblies
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
.050 Tiger Eye IDC Ribbon Cable Assem
Samtec FFSD-05-D-03.00-01-N
CABLE ASSEM .05" 10POS 3" Product overview: FFSD-05-D-03.00-01-N
CABLE ASSEM .05" 10POS 3"
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
CABLE ASSEM .05" 10POS 3"
| Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 774526-FFSD-05-D-03.00-01-N | FFSD-05-D-03.00-01-N | 1800014 | 450-FFSD-05-D-03.00-01-N | FFSD-05-D-03.00-01-N | 99P1920 | FFSD-05-D-03.00-01-N |
| Product Name | Rectangular Cable Assemblies - FFSD-05-D-03.00-01-N | Cable Assemblies | Ribbon Cable | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly, Idc, 10 Conductor, 3, Grey; Connector Type A Samtec | Rectangular Cable Assemblies |
| Cable Type | Flat Cable | ||||||
| Cable Length | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) | 0.2493 ft (0.7600 dm) | |||
| Standards / Certifications | RoHS | RoHS | RoHS | ||||
| Cable Shielding | Unshielded | No Shielding; Unshielded | No Shielding; Unshielded |