Samtec Inc. Cable Assemblies FFSD-08-D-06.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-06.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-06.50-01-N
Cable Assemblies FFSD-08-D-06.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1970131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1970131
Ribbon Cable 1970131
Samtec FFSD-08-D-06.50-01-N Ribbon Cable

Samtec FFSD-08-D-06.50-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Idc, 16 Conductor, 6.5, Grey; No. Of Positions Samtec - 99P2688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 6.5, Grey; No. Of Positions Samtec
99P2688
Cable Assembly, Idc, 16 Conductor, 6.5, Grey; No. Of Positions Samtec 99P2688
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 6.5", GREY; No. of Positions:16Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 6.5", GREY; No. of Positions:16Positions; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-08-D-06.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-08-D-06.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-08-D-06.50-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-06.50-01-N 1970131 99P2688 FFSD-08-D-06.50-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Idc, 16 Conductor, 6.5, Grey; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details