Samtec Inc. Cable Assemblies FFSD-05-D-18.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-18.00-01-N
Cable Assemblies FFSD-05-D-18.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1966750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1966750
Ribbon Cable 1966750
Samtec FFSD-05-D-18.00-01-N Ribbon Cable

Samtec FFSD-05-D-18.00-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Idc, 10 Conductor, 18, Grey; Connector Type A Samtec - 99P2237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 18, Grey; Connector Type A Samtec
99P2237
Cable Assembly, Idc, 10 Conductor, 18, Grey; Connector Type A Samtec 99P2237
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-18.00-01-N 1966750 99P2237
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Idc, 10 Conductor, 18, Grey; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed I/O Cable Assemblies - 2820325-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers