Samtec Inc. Cable Assembly FFSD-05-D-10.00-01-N

Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-05-D-10.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-05-D-10.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-05-D-10.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-05-D-10.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-05-D-10.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-05-D-10.00- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-05-D-10.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-05-D-10.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - FFSD-05-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-10.00-01-N
Cable Assemblies FFSD-05-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1212116-FFSD-05-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies 1212116-FFSD-05-D-10.00-01-N
Win Source Part Number: 1212116-FFSD-05-D-10 .00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) Alternative Parts (Cross-Reference): FFSD-05-D-10.00-01-N .; FFSD05D100001N; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM10473,FFSD-05-D-1 0.00-01-N-ND Base Product Number: FFSD-05

Win Source Part Number: 1212116-FFSD-05-D-10.00-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFSD
Number of Positions: 10
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
Alternative Parts (Cross-Reference): FFSD-05-D-10.00-01-N.; FFSD05D100001N;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM10473,FFSD-05-D-10.00-01-N-ND
Base Product Number: FFSD-05

Buy Now Datasheet
Ribbon Cable - 9011680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011680
Ribbon Cable 9011680
Samtec FFSD-05-D-10.00-01-N Ribbon Cable

Samtec FFSD-05-D-10.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-10.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 10; Connector To Connector Samtec - 46P7000 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 10; Connector To Connector Samtec
46P7000
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 10; Connector To Connector Samtec 46P7000
CABLE ASSY, IDC RCPT-RCPT, 10POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Idc, 1.27Mm, 10Inch, 10Way; Connector To Connector Samtec - 69W8940 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc, 1.27Mm, 10Inch, 10Way; Connector To Connector Samtec
69W8940
Ribbon Cable, Idc, 1.27Mm, 10Inch, 10Way; Connector To Connector Samtec 69W8940
RIBBON CABLE, IDC, 1.27MM, 10INCH, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RIBBON CABLE, IDC, 1.27MM, 10INCH, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-FFSD-05-D-10.00-01-N FFSD-05-D-10.00-01-N 1212116-FFSD-05-D-10.00-01-N 9011680 FFSD-05-D-10.00-01-N 46P7000 69W8940
Product Name Cable Assembly Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 10Pos, 10; Connector To Connector Samtec Ribbon Cable, Idc, 1.27Mm, 10Inch, 10Way; Connector To Connector Samtec
Cable Shielding Unshielded No Shielding; Unshielded
Cable Length 0.8330 ft (2.54 dm) 0.8330 ft (2.54 dm) 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Connector Type IDC Socket IDC Receptacle to IDC Receptacle IDC Receptacle to IDC Receptacle
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-2300-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details