Samtec Inc. IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies FFSD

Description
Available up to 25 Contacts Per Row Double Row Selective Gold
Description
Available up to 25 Contacts Per Row Double Row Selective Gold

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies - FFSD - Samtec Inc.
New Albany, IN, USA
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies
FFSD
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies FFSD
Available up to 25 Contacts Per Row Double Row Selective Gold
  • Available up to 25 Contacts Per Row
  • Double Row
  • Selective Gold
Supplier's Site

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number FFSD
Product Name IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details