Samtec Inc. Cable Assemblies FFSD-05-D-02.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-02.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-02.50-01-N
Cable Assemblies FFSD-05-D-02.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1594571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1594571
Ribbon Cable 1594571
Samtec FFSD-05-D-02.50-01-N Ribbon Cable

Samtec FFSD-05-D-02.50-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Idc, 10 Conductor, 2.5, Grey; No. Of Positions Samtec - 99P1904 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 2.5, Grey; No. Of Positions Samtec
99P1904
Cable Assembly, Idc, 10 Conductor, 2.5, Grey; No. Of Positions Samtec 99P1904
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 2.5", GREY; No. of Positions:10Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 2.5", GREY; No. of Positions:10Positions; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Ca Flat 0.06M 30Awg 10 Pos Idc Conn To 10 Pos Idc Conn F-F Rohs Compliant Samtec - 96AC0053 - Newark, An Avnet Company
Chicago, IL, United States
Ca Flat 0.06M 30Awg 10 Pos Idc Conn To 10 Pos Idc Conn F-F Rohs Compliant Samtec
96AC0053
Ca Flat 0.06M 30Awg 10 Pos Idc Conn To 10 Pos Idc Conn F-F Rohs Compliant Samtec 96AC0053
CA FLAT 0.06M 30AWG 10 POS IDC CONN TO 10 POS IDC CONN F-F ROHS COMPLIANT: YES

CA FLAT 0.06M 30AWG 10 POS IDC CONN TO 10 POS IDC CONN F-F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-02.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-02.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-02.50-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-02.50-01-N 1594571 99P1904 96AC0053 FFSD-05-D-02.50-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Idc, 10 Conductor, 2.5, Grey; No. Of Positions Samtec Ca Flat 0.06M 30Awg 10 Pos Idc Conn To 10 Pos Idc Conn F-F Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data