.050 Tiger Eye IDC Ribbon Cable Assem
Samtec FFSD-05-S-02.00-01-N
CABLE ASSY, 10P RCPT-FREE END, 50.8MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 2", GREY; No. of Positions:10Position
CABLE ASSEM .05" 10PS SGL END 2"
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-05-S-02.00-01-N | 1800053 | 56AC5443 | 11P4343 | FFSD-05-S-02.00-01-N |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assy, 10P Rcpt-Free End, 50.8Mm; Connector To Connector Samtec | Cable Assembly, Idc-Free End, 10 Conductor, 2, Grey; No. Of Positions Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |