Samtec Inc. Cable Assemblies FFSD-05-D-03.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-03.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-03.50-01-N
Cable Assemblies FFSD-05-D-03.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800051
Ribbon Cable 1800051
Samtec FFSD-05-D-03.50-01-N Ribbon Cable

Samtec FFSD-05-D-03.50-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-03.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-03.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-03.50-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 10P, 88.9Mm; Connector To Connector Samtec - 33AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10P, 88.9Mm; Connector To Connector Samtec
33AC2647
Cable Assy, Idc Rcpt-Rcpt, 10P, 88.9Mm; Connector To Connector Samtec 33AC2647
CABLE ASSY, IDC RCPT-RCPT, 10P, 88.9MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:3.5"; Cable Length - Metric:88.9mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10P, 88.9MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:3.5"; Cable Length - Metric:88.9mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, 10 Conductor, 3.5, Grey; No. Of Positions Samtec - 99P1932 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 3.5, Grey; No. Of Positions Samtec
99P1932
Cable Assembly, Idc, 10 Conductor, 3.5, Grey; No. Of Positions Samtec 99P1932
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 3.5", GREY; No. of Positions:10Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 3.5", GREY; No. of Positions:10Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-03.50-01-N 1800051 FFSD-05-D-03.50-01-N 33AC2647 99P1932
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 10P, 88.9Mm; Connector To Connector Samtec Cable Assembly, Idc, 10 Conductor, 3.5, Grey; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A600-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details