Samtec Inc. Cable Assemblies FFSD-05-D-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 10 Conductor, 20", Grey, part number 99P2252, features a double row female IDC assembly with a connector pitch of 1.27mm and a cable pitch of 0.635mm. It is constructed with 30 AWG stranded wire, tinned, and encased in a grey PVC insulation. The assembly is RoHS compliant and is designed to withstand a strain relief of 5 lbs (22N) for straight pull applications. Each assembly undergoes 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The product is suitable for various applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 10 Conductor, 20", Grey, part number 99P2252, features a double row female IDC assembly with a connector pitch of 1.27mm and a cable pitch of 0.635mm. It is constructed with 30 AWG stranded wire, tinned, and encased in a grey PVC insulation. The assembly is RoHS compliant and is designed to withstand a strain relief of 5 lbs (22N) for straight pull applications. Each assembly undergoes 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The product is suitable for various applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-20.00-01-N
Cable Assemblies FFSD-05-D-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800052
Ribbon Cable 1800052
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Ribbon Cable, Idc Rcpt-Rcpt, 10P, 508Mm; Connector To Connector Samtec - 85AC1786 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Rcpt-Rcpt, 10P, 508Mm; Connector To Connector Samtec
85AC1786
Ribbon Cable, Idc Rcpt-Rcpt, 10P, 508Mm; Connector To Connector Samtec 85AC1786
RIBBON CABLE, IDC RCPT-RCPT, 10P, 508MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; ProductRoHS Compliant: Yes

RIBBON CABLE, IDC RCPT-RCPT, 10P, 508MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; ProductRoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, 10 Conductor, 20, Grey; No. Of Positions Samtec - 99P2252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 20, Grey; No. Of Positions Samtec
99P2252
Cable Assembly, Idc, 10 Conductor, 20, Grey; No. Of Positions Samtec 99P2252
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 20", GREY; No. of Positions:10Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 20", GREY; No. of Positions:10Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-20.00-01-N 1800052 85AC1786 99P2252
Product Name Cable Assemblies Ribbon Cable Ribbon Cable, Idc Rcpt-Rcpt, 10P, 508Mm; Connector To Connector Samtec Cable Assembly, Idc, 10 Conductor, 20, Grey; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details