Samtec Inc. Cable Assemblies FFSD-07-D-02.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-07-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-07-D-02.00-01-N
Cable Assemblies FFSD-07-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1969992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969992
Ribbon Cable 1969992
050" IDC Ribbon Cable Assy,Socket 14 P

050" IDC Ribbon Cable Assy,Socket 14 P

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-07-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-07-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-07-D-02.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 14P, 50.8Mm; Connector To Connector Samtec - 33AC2652 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 14P, 50.8Mm; Connector To Connector Samtec
33AC2652
Cable Assy, Idc Rcpt-Rcpt, 14P, 50.8Mm; Connector To Connector Samtec 33AC2652
CABLE ASSY, IDC RCPT-RCPT, 14P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 14P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly, Idc, 14 Conductor, 2, Grey; No. Of Positions Samtec - 84T3435 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 14 Conductor, 2, Grey; No. Of Positions Samtec
84T3435
Cable Assembly, Idc, 14 Conductor, 2, Grey; No. Of Positions Samtec 84T3435
CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 2", GREY; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDT RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 2", GREY; No. of Positions:14Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-07-D-02.00-01-N 1969992 FFSD-07-D-02.00-01-N 33AC2652 84T3435
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 14P, 50.8Mm; Connector To Connector Samtec Cable Assembly, Idc, 14 Conductor, 2, Grey; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details