Samtec FFSD-05-S-20.00-01-N
CABLE FLAT 0.508M 30AWG 10 POS Product overview: FFSD-05-S-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE FLAT 0.508M 30AWG 10 POS
CABLE, IDC RCPT-FREE END, 5P, 508MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:5Ways; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:FFSDRoHS Compliant: Yes
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 20", GREY; No. of Positions:10Position
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2081344 | 450-FFSD-05-S-20.00-01-N | FFSD-05-S-20.00-01-N | FFSD-05-S-20.00-01-N | 85AC1788 | 99P2534 |
| Product Name | Ribbon Cable | Cable Assembly | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable, Idc Rcpt-Free End, 5P, 508Mm; Connector To Connector Samtec | Cable Assembly, Idc-Free End, 10 Conductor, 20, Grey; No. Of Positions Samtec |
| Cable Type | Flat Cable | Flat Cable | ||||
| Cable Length | 1.67 ft (5.08 dm) | 1.67 ft (5.09 dm) | 1.67 ft (5.09 dm) | 1.67 ft (5.08 dm) | 1.67 ft (5.08 dm) | |
| Standards / Certifications | RoHS | RoHS | RoHS |