.050 Tiger Eye IDC Ribbon Cable Assem
Samtec FFSD-05-D-12.00-01-N
CABLE ASSEM .05" 10POS F-F 12"
CABLE ASSY, IDC RCPT-RCPT, 10POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position
CABLE ASSY, IDC RCPT-RCPT, 10P, 304.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-05-D-12.00-01-N | 1800016 | FFSD-05-D-12.00-01-N | 11P4342 | 15P1588 |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Rcpt-Rcpt, 10Pos, 12; Connector To Connector Samtec | Cable Assy, Idc Rcpt-Rcpt, 10P, 304.8Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |