Samtec FFSD-06-D-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
RIBBON CABLE, IDC RCPT-RCPT, 12P, 102MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 4", GREY; No. of Positions:12Position
.050 X .050 C.L. FEMALE IDC ASSY
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800056 | FFSD-06-D-04.00-01-N | 85AC1789 | 84T3404 | FFSD-06-D-04.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Ribbon Cable, Idc Rcpt-Rcpt, 12P, 102Mm; Connector To Connector Samtec | Cable Assembly, Idc, 12 Conductor, 4, Grey; No. Of Positions Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |