Samtec Inc. Ribbon Cable FFSD-05-D-24.00-01-N

Description
Samtec FFSD-05-D-24.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-05-D-24.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2081343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2081343
Ribbon Cable 2081343
Samtec FFSD-05-D-24.00-01-N Ribbon Cable

Samtec FFSD-05-D-24.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-05-D-24.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-24.00-01-N
Cable Assemblies FFSD-05-D-24.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-24.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-24.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-24.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assy, 10P Idc Rcpt-Rcpt, 610Mm; Connector To Connector Samtec - 99P2283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Idc Rcpt-Rcpt, 610Mm; Connector To Connector Samtec
99P2283
Cable Assy, 10P Idc Rcpt-Rcpt, 610Mm; Connector To Connector Samtec 99P2283
CABLE ASSY, 10P IDC RCPT-RCPT, 610MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

CABLE ASSY, 10P IDC RCPT-RCPT, 610MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081343 FFSD-05-D-24.00-01-N FFSD-05-D-24.00-01-N 99P2283
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 10P Idc Rcpt-Rcpt, 610Mm; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details