Samtec Inc. Ribbon Cable FFSD-05-D-04.50-01-N

Description
Samtec FFSD-05-D-04.50-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-05-D-04.50-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2081340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2081340
Ribbon Cable 2081340
Samtec FFSD-05-D-04.50-01-N Ribbon Cable

Samtec FFSD-05-D-04.50-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-05-D-04.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-04.50-01-N
Cable Assemblies FFSD-05-D-04.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 10 Conductor, 4.5, Grey; Connector Type A Samtec - 99P1966 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 4.5, Grey; Connector Type A Samtec
99P1966
Cable Assembly, Idc, 10 Conductor, 4.5, Grey; Connector Type A Samtec 99P1966
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-D-04.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-D-04.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-D-04.50-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081340 FFSD-05-D-04.50-01-N 99P1966 FFSD-05-D-04.50-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assembly, Idc, 10 Conductor, 4.5, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data